Product Overview: AD536AJHZ from Analog Devices Inc.
The AD536AJHZ is a high-precision integrated circuit from Analog Devices Inc., renowned for its exceptional performance in signal processing tasks. This monolithic computing element accurately computes the true root-mean-square (RMS) value of any complex waveform. It is designed for applications requiring precise RMS calculations, such as in instrumentation, industrial controls, and communication systems.
Key Features
- Wide Bandwidth: Capable of processing signals with up to 300 kHz frequency, making it suitable for a broad range of signal types.
- High Accuracy: Delivers a high degree of accuracy with a maximum error of ±0.5% of full scale.
- Versatility: Can measure both AC and DC voltages, giving it a wide range of applications.
- No External Trimming: Requires no external trim components for full-scale calibration, simplifying the design and reducing the bill of materials.
- Temperature Stability: Features excellent temperature stability, ensuring consistent performance across a wide temperature range.
Applications
- Power supply monitoring
- Audio signal processing
- Energy metering
- Sonar and radar signal processing
- Vibration analysis
Technical Specifications
Parameter
Value
Function
RMS-to-DC Conversion
Input Voltage Range
±10 V
Package / Case
TO-100-10
Operating Temperature Range
-55°C to +125°C
Mounting Type
Through Hole
The AD536AJHZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable integrated circuits. Its ability to deliver precise RMS calculations with ease makes it an invaluable component for any application demanding accurate signal measurements.