EN
  • EN
  • DE

AD737JRZ-R7

Part No AD737JRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC TRUE RMS/DC CONV LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Operating Supply Current 170μA
Supply Voltage - Operating 2.8V, -3.2V to ±16.5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008115-AD737JRZ-R7
Family Name AD737
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD737JRZ-R7 CAD Model

Description

The AD737JRZ-R7 is a high-precision, low-power, RMS-to-DC converter from Analog Devices Inc., an industry leader in the design and manufacturing of high-performance integrated circuits. This innovative component accurately converts complex AC waveforms to their true root-mean-square value, providing a critical solution for applications requiring precise power measurement and control.

Key Features

  • High Accuracy: The AD737JRZ-R7 offers exceptional accuracy, making it ideal for precision applications such as audio signal processing, power quality monitoring, and instrumentation.
  • Low Power Consumption: Designed for efficient operation, this RMS-to-DC converter requires a minimal quiescent current, making it suitable for battery-powered devices and energy-sensitive systems.
  • Wide Bandwidth: With its ability to handle waveforms with up to 200 kHz, the AD737JRZ-R7 can be employed in a broad range of applications, including high-frequency signal analysis.
  • Single Supply Operation: This device is capable of operating from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Compact Package: The AD737JRZ-R7 is available in a small outline package, making it easy to integrate into space-constrained designs.

Applications

  • Audio equipment
  • Power management systems
  • Signal processing
  • Instrumentation and measurement
  • Industrial control systems

The AD737JRZ-R7's ability to deliver true RMS output, regardless of waveform, ensures accurate and reliable measurements in a variety of complex environments. Its combination of precision, power efficiency, and versatility makes it an indispensable component for engineers and designers who demand the highest standards in power measurement technology.

With Analog Devices Inc.'s commitment to quality and performance, the AD737JRZ-R7 represents a superior choice for professionals seeking to enhance their electronic designs with accurate RMS sensing capabilities.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $15.5202
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7847 $58.7082
13+ $8.0285 $104.3705
20+ $7.7776 $155.5520
27+ $7.5267 $203.2209
35+ $7.2758 $254.6530
46+ $6.5231 $300.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess