EN
  • EN
  • DE

AD637JQ

Part No AD637JQ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS/DC CONV PRECISION 14-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Operating Supply Current 2.2mA
Supply Voltage - Operating ±3 V to 18 V
Mounting Through Hole
Case / Package 14-CERDIP
Win Source Part Number 085207-AD637JQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD637JQ CAD Model

Description

The AD637JQ, crafted by the reputable Analog Devices Inc., is a state-of-the-art root mean square (RMS) to direct current (DC) converter that offers unparalleled precision and a wide bandwidth for a variety of applications. This integrated circuit is designed to compute the true RMS level of complex waveforms, with an emphasis on performance and reliability.

Key Features

  • High Accuracy: The AD637JQ boasts a high level of accuracy, making it ideal for precision measurements in test equipment, instrumentation, and other critical applications.
  • Wide Bandwidth: With a bandwidth that extends from DC to 8 MHz, this RMS-to-DC converter can handle a range of signal frequencies, ensuring versatility across different use cases.
  • Low Power Consumption: Designed for efficiency, the AD637JQ maintains low power consumption, which is essential for portable and battery-operated equipment.
  • dB Output Capability: It features a convenient decibel (dB) output, which allows for easy conversion and reading of signal levels in dB form.

Applications

The AD637JQ is well-suited for a variety of applications, including but not limited to:

  • Audio and RF signal processing
  • Industrial control systems
  • Precision instrumentation
  • Automatic test equipment

Product Specifications

Parameter Value Package Type CDIP Number of Pins 14 Operating Temperature -25°C to +85°C Supply Voltage ±5 V to ±18 V

Overall, the AD637JQ from Analog Devices Inc. is an exceptional choice for professionals seeking a reliable and high-fidelity RMS-to-DC conversion solution. With its robust design and comprehensive features, this product is sure to enhance the performance and accuracy of any system it is integrated into.

You May Also Be Interested in

Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $312.7820
Analog Devices Inc.
IC CONV TRUE RMS-DC LP 20LFCSP
Lowest to $12.7733
Analog Devices Inc.
RMS to DC Converter -3.4V 210uA 190kHz/460kHz 8-Pin SOIC N T/R
Lowest to $7.5463
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
Voiceband Audio Codec 28-Pin PLCC
Need more? Email Us
Analog Devices Inc.
RMS to DC Converter 13.5V 2200uA 8000kHz 14-Pin SBCDIP Tube / IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $93.2331
Analog Devices Inc.
IC CONV RMS-DC LOW LVL TO100-10
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 935 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess