EN
  • EN
  • DE

AD736BRZ

Part No AD736BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 8SOIC / RMS to DC Converter 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Current - Supply 160 µA
Voltage - Supply 2.8V, -3.2V ~ ±16.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD736
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37819-AD736BRZ
Ultra Librarian 3D Model Ultra Librarian AD736BRZ CAD Model

Description

Introducing the AD736BRZ True RMS-to-DC Converter

The AD736BRZ is a high-precision electrical component manufactured by Analog Devices Inc., designed to deliver accurate and reliable true root-mean-square (RMS) to direct current (DC) conversion. This compact integrated circuit (IC) is a vital tool for a wide range of applications where precision RMS measurements are critical, such as in industrial instrumentation, audio equipment, and power management systems.

The AD736BRZ offers a unique combination of features that set it apart from other RMS converters. It is capable of computing the true RMS value of complex waveforms with varied crest factors, including sine waves, square waves, triangular waves, and irregular shapes. This makes the AD736BRZ incredibly versatile and suitable for analyzing both AC and AC+DC signals.

One of the key advantages of the AD736BRZ is its ease of use. It requires no external trims to achieve high accuracy and maintains its performance over a wide temperature range. The device operates on a single supply voltage of +5 V or dual supplies of up to ±15 V, providing flexibility in system design. Additionally, the low input bias current of the AD736BRZ minimizes errors in applications with high source impedances.

The AD736BRZ boasts a wide bandwidth, capable of measuring signals with frequencies up to 200 kHz. This makes it an excellent choice for high-speed signal processing tasks. Furthermore, its low power consumption is ideal for portable and battery-powered equipment, ensuring that devices remain efficient and operational for extended periods.

For designers and engineers, the AD736BRZ comes in a compact 8-lead SOIC package, making it easy to integrate into existing and new designs. Its robust construction ensures long-term reliability and performance, even in the most demanding environments.

In conclusion, the AD736BRZ from Analog Devices Inc. is a top-of-the-line RMS-to-DC converter that combines accuracy, versatility, and ease of use. Whether you are dealing with precision measurement equipment or sophisticated audio systems, the AD736BRZ is engineered to provide consistent, reliable results that professionals can trust.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $22.5634
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $35.1880
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $35.1880
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5318 $61.0636
4+ $25.0518 $100.2072
7+ $24.2689 $169.8823
9+ $23.4860 $211.3740
12+ $22.7032 $272.4384
15+ $20.3546 $305.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,763 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess