EN
  • EN
  • DE

AD9288BSTZ-40

Part No AD9288BSTZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT DUAL 40MSPS 48-LQFP / 2-Channel Dual ADC Pipelined 40Msps 8-bit Parallel 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 8
Sampling Rate 40M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 077337-AD9288BSTZ-40
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9288
Introduction Date February 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9288BSTZ-40 CAD Model

Description

Analog Devices Inc. AD9288BSTZ-40: High-Speed Dual A/D Converter

The AD9288BSTZ-40 is a high-performance, dual-channel analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is a part of the AD9288 series and is optimized for applications requiring high-speed data acquisition and processing, such as medical imaging, communication systems, and instrumentation.

This particular model, the AD9288BSTZ-40, operates at a maximum sampling rate of 40 MSPS (mega-samples per second), providing the perfect balance between speed and power consumption for a variety of applications. It features a resolution of 8-bits, ensuring precise digital representation of the analog input signals.

Key Features:

  • High-Speed Operation: With a sampling rate of 40 MSPS, the AD9288BSTZ-40 is well-suited for high-speed signal processing tasks.
  • Dual ADC Channels: The device includes two ADCs in one package, allowing for simultaneous sampling of two separate input signals, which is ideal for I/Q demodulation schemes and other applications requiring matched channel performance.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9288BSTZ-40 maintains low power consumption, making it suitable for power-sensitive applications.
  • Easy Interface: The ADC features an easy-to-use parallel interface, which simplifies the connection to DSPs and microcontrollers.
  • On-Chip Reference: An integrated voltage reference simplifies the design by reducing the number of external components required.
  • Package Type: The device comes in a 48-lead LQFP (Low-profile Quad Flat Package), which is designed for space-saving and efficient PCB layout.

The AD9288BSTZ-40 is optimized for dynamic performance and low voltage operation, supporting a 3 V to 5 V analog supply and a separate digital output driver supply to accommodate various logic levels. The device also features an on-chip track-and-hold circuit that provides excellent linearity and temperature stability.

With its robust feature set, the AD9288BSTZ-40 from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable and efficient solution for their high-speed data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0797 $54.7173
21+ $4.9885 $104.7585
32+ $4.8326 $154.6432
43+ $4.6767 $201.0981
56+ $4.5208 $253.1648
75+ $4.0531 $303.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,119 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess