EN
  • EN
  • DE

AD736AR

Part No AD736AR
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC TRUE RMS/DC CONV LP 8-SOIC / RMS to DC Converter 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Current - Supply 160 µA
Voltage - Supply ±5.0V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD736
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554441-AD736AR
Ultra Librarian 3D Model Ultra Librarian AD736AR CAD Model

Description

Analog Devices Inc. AD736AR True RMS-to-DC Converter

The AD736AR from Analog Devices Inc. is a high-precision, low-power, true RMS-to-DC converter that efficiently computes the true root-mean-square value of any complex waveform. It is particularly well-suited for applications that require an accurate RMS calculation for AC signals with a wide dynamic range. This integrated circuit offers a broad range of features that make it a versatile choice for a variety of industries, including test and measurement, audio processing, and industrial control systems.

Key Features:

  • Wide Bandwidth: The AD736AR features a bandwidth that extends from DC to over 200 kHz, allowing it to accurately process signals from low frequencies up to those found in high-speed communication systems.
  • Low Power Consumption: With its low power design, the AD736AR is ideal for portable and battery-powered applications, as it minimizes power usage without sacrificing performance.
  • High Accuracy: It offers excellent accuracy over a wide temperature range, ensuring reliable performance in various operating conditions.
  • Single or Dual Supply Operation: The device can be configured to operate from a single supply of +5V or from dual supplies of ±15V, providing flexibility in system design.
  • Compact Package: Available in an 8-pin SOIC package, the AD736AR is designed for space-constrained applications, offering a high level of integration in a small footprint.

Applications:

  • Audio equipment
  • Signal processing
  • Power supply management
  • Energy management systems
  • Industrial automation

The AD736AR is a robust RMS-to-DC converter that simplifies the design of an RMS measurement block in any electronics system. Its ability to accept low-level input signals and its low input bias current make it particularly useful in systems where signal integrity is paramount. Whether you are designing professional audio equipment, precision power measurement tools, or complex industrial control systems, the AD736AR from Analog Devices Inc. is a reliable choice that ensures accurate RMS readings for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $35.1880
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $165.6250
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $15.5202
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,001 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess