EN
  • EN
  • DE

AD737JN

Part No AD737JN
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC AC RMS TO DC CONV 5V 8-DIP / RMS to DC Converter 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Current - Supply 160 µA
Voltage - Supply ±2.5V ~ 16.5V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD737
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37829-AD737JN
Ultra Librarian 3D Model Ultra Librarian AD737JN CAD Model

Description

The AD737JN is a high-precision, low-power, RMS-to-DC converter produced by the renowned semiconductor manufacturer, Analog Devices Inc. This integrated circuit (IC) is specifically designed to provide accurate and reliable conversion of complex AC signals to their true RMS value, which is essential for various applications where precision signal processing is required.

Key Features

  • True RMS-to-DC Conversion: The AD737JN accurately calculates the root-mean-square of a voltage waveform, which is vital for measuring the power of an AC signal regardless of its waveform or frequency content.
  • Low Power Consumption: With its low power design, the AD737JN is ideal for battery-powered devices and portable applications, ensuring minimal drain on power resources.
  • Wide Bandwidth: This IC supports a wide frequency range, making it versatile for use across various signal types and applications.
  • High Accuracy: The AD737JN maintains high accuracy across the entire operating temperature range, ensuring reliable performance in diverse conditions.
  • Compact Package: Available in a small 8-pin PDIP package, the AD737JN saves valuable board space and is suitable for high-density electronic designs.

Applications

The AD737JN is widely used in a range of applications, including but not limited to:

  • Audio equipment for precise volume and power measurement
  • Industrial control systems for accurate signal processing
  • Power supply monitoring to ensure stability and performance
  • Test and measurement equipment for laboratory accuracy

Technical Specifications

Parameter Value
Input Voltage Range ±200 mV to ±200 V (external scaling)
Supply Voltage +5 V to ±15 V
Operating Temperature 0°C to +70°C
Package Type 8-Pin PDIP

For designers and engineers seeking an RMS-to-DC converter that combines efficiency, accuracy, and reliability, the AD737JN from Analog Devices Inc. is an excellent choice. Its robust feature set and versatile application range make it a go-to component for precision signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $165.6250
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $22.5634
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess