EN
  • EN
  • DE

AD637SQ/883B

Part No AD637SQ/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description High Precision, Wide-Band RMS-to-DC Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Operating Supply Current 2.2mA
Operating Supply Voltage ±3 V ~ 18 V
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CERDIP
Win Source Part Number 1136702-AD637SQ/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name AD637
Introduction Date June 17, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD637SQ/883B CAD Model

Description

Analog Devices Inc. presents the AD637SQ/883B, a state-of-the-art RMS-to-DC converter that sets the standard for AC measurement accuracy across a multitude of applications. This high-precision device is engineered to compute the true root-mean-square level of complex waveforms with a crest factor of up to 3.0. The AD637SQ/883B is specifically designed to meet the stringent requirements of military and aerospace applications, offering a robust and reliable solution for systems that demand the highest level of precision and durability.

Key Features

  • High Accuracy: Delivers a maximum error of ±0.2% of the full-scale reading for input frequencies up to 10kHz, ensuring precise readings in critical measurement tasks.
  • Wide Bandwidth: Capable of accurately processing signals with frequencies up to 600kHz, making it suitable for a broad range of signal analysis applications.
  • Temperature Stability: Features an exceptional temperature coefficient, minimizing performance variations over temperature ranges.
  • Low Power Consumption: Optimized for efficient operation, the AD637SQ/883B maintains performance while conserving power.
  • Military Grade: Meets the stringent requirements of the MIL-STD-883B standard, ensuring reliability and performance under extreme conditions.

Applications

The AD637SQ/883B is ideal for high-performance systems where accuracy and reliability are non-negotiable. Applications include:

  • High-precision instrumentation
  • Automatic test equipment
  • RMS voltmeters and multimeters
  • Power line monitoring
  • Audio signal analysis
  • Signal processing

Product Specifications

Parameter Value Supply Voltage (±V) ±15 Input Offset Voltage (mV) ±1 (max) Package Type CDIP

For engineers and designers requiring uncompromised measurement accuracy, the AD637SQ/883B from Analog Devices Inc. is the quintessential choice. Its rigorous compliance with military standards guarantees performance you can trust, even in the most challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC
Lowest to $17.8196
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $17.6364
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC TR / RMS to DC Converter 13.5V 2200uA 8000kHz 16-Pin SOIC W T/R
Lowest to $17.8196
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
Voiceband Audio Codec 28-Pin PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess