The AD734ANZ by Analog Devices Inc. stands as a high-performance, precision, four-quadrant analog multiplier that is capable of processing signals up to 10 MHz. Its design is optimized to deliver exceptional accuracy and high-speed operation, making it an ideal choice for a wide range of applications, including modulation, demodulation, automatic gain control, and signal processing tasks.
Key Features:
- High Accuracy: The AD734ANZ boasts a nonlinearity of 0.1% max at a 10 MHz, ensuring precise signal multiplication.
- Wide Bandwidth: With a bandwidth of 10 MHz, the device can handle high-frequency signals with ease, making it suitable for fast signal processing applications.
- Four-Quadrant Multiplication: This feature allows the AD734ANZ to multiply both positive and negative voltages, offering greater flexibility in signal processing.
- High Output Current: The device can deliver an output current of up to 10 mA, allowing it to drive low impedance loads.
- Low Power Consumption: It operates with a power supply range of ±5 V to ±15 V, providing efficient power usage while maintaining performance.
Applications:
The AD734ANZ is an excellent choice for various applications, including:
- Video graphics and imaging systems
- Frequency doubling and square wave generation
- Phase detection and voltage-controlled oscillators
- Analog computation and signal processing
- Test and measurement equipment
Product Specifications:
Parameter
Value
Package/Case
PDIP-14
Operating Temperature
-40°C to +85°C
Supply Voltage
±5 V to ±15 V
The AD734ANZ is available in a 14-lead PDIP package, ensuring easy integration into various circuit designs. Its robust operating temperature range from -40°C to +85°C makes it reliable in diverse environments. With its precision and speed, the AD734ANZ from Analog Devices Inc. is a top-tier component for designers looking to achieve high-performance in analog signal processing.