EN
  • EN
  • DE

ADUC834BS

Part No ADUC834BS
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 12.58MHz
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 2.7 V to 5.25 V
Data Converters A/D 3x16b, 4x24b; D/A 1x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 077889-ADUC834BS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC834BS CAD Model

Description

Introducing the ADUC834BS from Analog Devices Inc.

The ADUC834BS is a highly integrated microcontroller from Analog Devices Inc., designed for precision analog I/O applications requiring high accuracy, repeatability, and robustness. This innovative component combines a multi-channel 24-bit sigma-delta analog-to-digital converter (ADC) with a 20-bit digital-to-analog converter (DAC) on a single chip, along with a high-performance microcontroller unit (MCU).

Key Features

  • Precision Analog I/O: The device boasts a 24-bit sigma-delta ADC that offers exceptional accuracy and noise performance, making it ideal for demanding applications such as industrial control systems and medical instrumentation.
  • Integrated DAC: The onboard 20-bit DAC provides high-resolution analog output capabilities, allowing for precise control signals and smooth analog outputs.
  • Flexible Microcontroller: The embedded MCU is based on an 8052 core, providing a familiar and easy-to-use development environment along with ample processing power for complex tasks.
  • Extensive Memory: The ADUC834BS includes 62KB of non-volatile Flash/EE memory and 4KB of data Flash/EE memory, suitable for storing firmware and data without the need for external memory components.
  • Robust I/O Options: With multiple digital I/O ports and serial interfaces such as UART, SPI, and I²C, the device can easily communicate with other components in a system, offering flexibility in system design.

Applications

Due to its high level of integration and precision, the ADUC834BS is particularly well-suited for:

  • Industrial automation and process control
  • Instrumentation and measurement systems
  • Smart sensors and transducers
  • Medical devices and diagnostic equipment

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUC834BS is no exception. It is designed to meet stringent industrial standards, ensuring reliable operation in harsh environments. Additionally, customers can rely on comprehensive technical support and documentation, simplifying the design and integration process.

Whether your application demands high-precision analog input, sophisticated control algorithms, or robust digital communication, the ADUC834BS provides a compact, efficient, and powerful solution that can help streamline your product development and enhance performance.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0000 $62.0000
4+ $29.0000 $116.0000
6+ $28.0000 $168.0000
8+ $26.0000 $208.0000
10+ $25.0000 $250.0000
13+ $24.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess