EN
  • EN
  • DE

AD595CQ

Part No AD595CQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description Monolithic Thermocouple Amplifiers with Cold Junction Compensation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Thermocouple Amplifier
Sensor Type External
Accuracy ±1°C(Maximum)
Topology Ice Point Compensation, Overload Detection
Output Type Voltage
Output Alarm Yes
Output Fan No
Operating Supply Voltage 5 V ~ ±15 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 1136602-AD595CQ
Manufacturer Homepage www.analog.com
Family Name AD595
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD595CQ CAD Model

Description

AD595CQ - Analog Devices Inc.

The AD595CQ is a specialized integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This precision IC is specifically tailored for thermocouple applications and is a complete thermocouple conditioner and analog-to-digital converter in a single package. Its purpose is to amplify the small voltage generated by a thermocouple, convert it to a proportional temperature reading, and provide a direct Celsius output.

Key Features:

  • Integrated Cold Junction Compensation: The AD595CQ includes an on-chip temperature sensor to compensate for the cold junction, providing accurate temperature measurements across a wide range.
  • High Accuracy: This device offers excellent accuracy without requiring external calibration, making it ideal for precision temperature sensing applications.
  • Wide Temperature Range: It can measure temperatures from -55°C to +125°C, catering to a broad spectrum of industrial and consumer applications.
  • Linear Output: The output is a linear 10 mV/°C, simplifying interfacing with readout or control circuitry.
  • Single Supply Operation: The AD595CQ operates on a single 5V to 15V supply, reducing complexity and power requirements in system design.
  • Low Power: Its design ensures low power consumption, making it suitable for battery-operated and portable systems.

Applications:

  • Process Control Systems
  • Temperature Monitoring and Control
  • Data Acquisition Systems
  • Industrial Automation
  • Thermocouple-Based Measurement Instruments

The AD595CQ comes in a 14-pin ceramic DIP (dual in-line package) that is robust and suitable for harsh environments often found in industrial applications. With its built-in ice point compensation, linearization, and amplifier, this IC simplifies the design of thermocouple interfaces by reducing the number of components required. It is a reliable solution for engineers and designers who need accurate temperature readings from thermocouples without the hassle of complex circuitry.

Whether it's for laboratory equipment, HVAC systems, or temperature control in manufacturing processes, the AD595CQ from Analog Devices Inc. offers a straightforward and efficient approach to temperature measurement with thermocouples.

You May Also Be Interested in

NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $88.6819
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess