EN
  • EN
  • DE

AD7341JP

Part No AD7341JP
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DIGITALLY PROG FILTER 28PLCC / Voiceband Reconstruction, Antialiasing Filter Set 28-PLCC (11.51x11.51)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series AD7341
Package Bulk
Product Status Active
Programmable Not Verified
Type Voiceband Reconstruction, Antialiasing Filter Set
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859594-AD7341JP
Ultra Librarian 3D Model Ultra Librarian AD7341JP CAD Model

Description

Product Overview: AD7341JP from Analog Devices Inc.

The AD7341JP is a high-performance, single-chip analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in precision high-performance electronics. This integrated circuit is designed to cater to a wide range of applications requiring accurate and rapid conversion of analog signals into digital data.

At the heart of the AD7341JP lies a 12-bit successive approximation ADC with a track-and-hold amplifier, offering a compact solution for systems where space is at a premium. The device operates on a single 5V power supply, which is typical for many digital systems, ensuring easy integration into existing designs. The low power consumption of the AD7341JP makes it ideal for portable and battery-operated devices, where power efficiency is critical.

The AD7341JP boasts a high conversion rate, making it suitable for applications that require fast data acquisition, such as medical imaging, industrial control systems, and scientific instrumentation. Its robust design ensures that it can maintain precision and accuracy even under challenging environmental conditions.

One of the key features of the AD7341JP is its flexible input range. Users can configure the ADC to accept either a single-ended input or a pseudo-differential input, giving designers the versatility to choose the best configuration for their specific application. This flexibility, combined with the ADC's high input impedance, minimizes the need for external signal conditioning components.

For communication with microprocessors or digital systems, the AD7341JP includes a parallel interface. This interface is compatible with most microcontrollers and digital signal processors, allowing for straightforward integration into a wide variety of systems. The parallel interface also supports high-speed data transfers, which is essential for real-time processing applications.

In summary, the AD7341JP from Analog Devices Inc. is a versatile and efficient solution for converting analog signals to digital form. Its combination of high-speed performance, low power consumption, and flexible input configurations makes it an excellent choice for designers looking to add precise ADC capabilities to their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess