EN
  • EN
  • DE

AD73360LARZ-REEL7

Part No AD73360LARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC PROCESSOR FRONTEND 6CH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 6
Power (Watts) 80mW
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Case / Package 28-SOIC
Win Source Part Number 133412-AD73360LARZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD73360LARZ-REEL7 CAD Model

Description

Product Overview: AD73360LARZ-REEL7

The AD73360LARZ-REEL7 is a high-performance, six-channel analog front-end processor from Analog Devices Inc. This integrated circuit is designed for applications requiring multiple analog input channels, such as industrial control systems, simultaneous data acquisition systems, and multichannel audio systems. The AD73360LARZ-REEL7 is part of the REEL7 packaging series, indicating its delivery in tape and reel packaging suitable for automated assembly processes.

This versatile component features a 16-bit A/D converter for each of its six input channels, providing excellent dynamic performance with a sampling rate of up to 64 kHz per channel. The device's input signal range can be easily configured, making it compatible with a variety of signal levels. The AD73360LARZ-REEL7 also boasts a programmable gain amplifier (PGA) for each channel, allowing for precise gain adjustments to optimize the dynamic range for different input signals.

The AD73360LARZ-REEL7 includes a serial port interface for easy communication with digital signal processors (DSPs) and microcontrollers, facilitating the integration of the device into various digital systems. Additionally, it operates over a wide power supply range and features a power-down mode to conserve energy in power-sensitive applications.

Key features of the AD73360LARZ-REEL7 include:

  • Six 16-bit sigma-delta A/D converters
  • Programmable input gain for each channel
  • High throughput with up to 64 kHz sampling rate per channel
  • Flexible serial interface compatible with DSPs and microcontrollers
  • Wide power supply range and low power consumption
  • Robust tape and reel packaging for automated manufacturing

The AD73360LARZ-REEL7 is an ideal choice for engineers and designers looking for a reliable, high-quality analog input processor. Its combination of performance, flexibility, and ease of integration makes it a valuable component in a broad range of applications, delivering the precision and efficiency that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4412 $84.8824
3+ $34.8235 $104.4705
5+ $33.7353 $168.6765
7+ $32.6470 $228.5290
8+ $31.5588 $252.4704
11+ $28.2941 $311.2351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess