EN
  • EN
  • DE

AD7314ARMZ-REEL7

Part No AD7314ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -35°C to 85°C
Output Type SPI
Supply Voltage - Operating 2.65 V to 5.5 V
Resolution 9 b
Features Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C
Testing Conditions -35°C to 85°C
Temperature Range - Operating -35°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008105-AD7314ARMZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7314ARMZ-REEL7 CAD Model

Description

Analog Devices Inc. AD7314ARMZ-REEL7

The AD7314ARMZ-REEL7 is a high-precision, digital temperature sensor from Analog Devices Inc., designed to provide accurate temperature readings in a compact and efficient package. This sensor is part of the AD7314 series, which is known for its reliability and performance in a variety of applications, including industrial control systems, environmental monitoring, and medical equipment.

Key features of the AD7314ARMZ-REEL7 include:

  • Temperature Range: The device offers a wide operating temperature range from -40°C to +125°C, making it suitable for use in harsh environments and across various temperature conditions.
  • Resolution: It provides a 10-bit digital temperature readout, ensuring precise temperature measurements with a resolution of 0.25°C.
  • Accuracy: The sensor maintains an accuracy of ±1°C from -40°C to +85°C, and ±2°C from +85°C to +125°C, delivering reliable temperature data for critical applications.
  • Interface: The AD7314ARMZ-REEL7 communicates via a SPI (Serial Peripheral Interface), which allows for easy integration with microcontrollers and other digital systems.
  • Supply Voltage: It operates on a low supply voltage ranging from 2.7V to 5.5V, which helps in reducing overall power consumption and makes it ideal for battery-powered devices.
  • Packaging: This sensor comes in a compact 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • RoHS Compliance: The AD7314ARMZ-REEL7 is RoHS compliant, ensuring that it meets the environmental standards by restricting the use of certain hazardous substances in electronic equipment.

With its robust design and precision, the AD7314ARMZ-REEL7 is an excellent choice for system designers who require an accurate temperature sensing solution that is both easy to use and versatile. Whether it's for monitoring temperature in computer systems, telecommunications, or automotive environments, this sensor from Analog Devices Inc. provides the reliability and performance needed for today's advanced electronic systems.

Moreover, the AD7314ARMZ-REEL7 is offered in tape and reel packaging, denoted by the "REEL7" suffix, which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production.

You May Also Be Interested in

Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6003 $50.4042
34+ $2.9541 $100.4394
53+ $2.8617 $151.6701
73+ $2.7694 $202.1662
94+ $2.6771 $251.6474
125+ $2.4002 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,888 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess