EN
  • EN
  • DE

RP1101-33CXL

Part No RP1101-33CXL
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298219-RP1101-33CXL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP1101-33CXL CAD Model

Description

The RP1101-33CXL is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and regulated output voltage with low power consumption. The "33" in the part number typically indicates a 3.3V output voltage, and "CXL" could denote a particular package type or specific feature set.

Applications:

  • Portable Electronics: Powering microcontrollers, memory chips, and other components in devices like smartphones, tablets, and MP3 players.
  • Wireless Communication: Providing a stable voltage supply for RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Sensor Systems: Regulating the voltage supply for sensors in IoT devices and industrial applications.
  • Battery-Powered Devices: Ensuring a consistent voltage supply in battery-operated equipment.
  • Microcontroller Power Supplies: Providing a clean and stable power source for microcontrollers.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Prevents damage from overheating.
  • Stable with Ceramic Capacitors: Designed to operate stably with low-ESR ceramic output capacitors.
  • Fixed Output Voltage: Provides a precise and stable 3.3V output.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current extends battery runtime in portable devices.
  • Improved System Stability: Stable output voltage reduces noise and improves circuit performance.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection features prevent damage from electrical faults and overheating.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Simplified Design: Fixed output voltage simplifies the design process.

The RP1101-33CXL is a 3.3V LDO regulator. The datasheet should be consulted for detailed specifications and application information.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Yamaha
Need more? Email Us
Coilcraft
Lowest to $2.3539
Delta Electronics
Lowest to $78.4164

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess