EN
  • EN
  • DE

74ABT32PW,118

Part No 74ABT32PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14TSSOP / OR Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74ABT
Package Tape & Reel
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 50 µA
Current - Output High, Low 15mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.4ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74ABT32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-6509-2,568-8776-1-ND,1727-6509-1,74ABT32PW,118-ND,74ABT32PW-T,74ABT32PW-T-ND,568-8776-6,935208720118,568-8776-1,568-8776-2,74ABT32PW118,568-8776-6-ND,1727-6509-6,568-8776-2-ND
Standard Package 2,500
Win Source Part Number 982083-74ABT32PW,118
Ultra Librarian 3D Model Ultra Librarian 74ABT32PW,118 CAD Model

Description

The Nexperia 74ABT32PW is a quad 2-input OR gate designed for use in a variety of applications.

  • Maximum Propagation Delay: 3.4ns @ 5V and 50pF
  • Logic Level Low: 0.8V
  • Logic Level High: 2V
  • Package: 14-TSSOP package
  • Supplied: Tape and reel
  • Current Quiescent: 50µA
  • Maximum Output Current: 15mA (high) and 20mA (low)
  • Use: logic gate applications

You May Also Be Interested in

Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Lowest to $0.1126
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess