EN
  • EN
  • DE

AD7305BN

Part No AD7305BN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137085-AD7305BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7305BN CAD Model

Description

The AD7305BN is a high-performance, digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This innovative product is designed to meet the rigorous demands of modern digital systems, offering a seamless conversion of digital signals into their analog counterparts with exceptional accuracy and stability.

Key Features:

  • Resolution: The AD7305BN boasts a 5-bit resolution, providing a fine level of granularity for analog output.
  • Quad Voltage Output: It features four voltage outputs, enabling it to drive multiple devices or channels simultaneously, which is ideal for complex systems that require multiple signal paths.
  • Power Supply: This DAC operates on a single +5 V power supply, ensuring compatibility with a wide range of digital systems and simplifying power management.
  • Interface: The device includes a parallel interface for high-speed data input, making it suitable for applications requiring quick data throughput and minimal latency.
  • Package: The AD7305BN comes in a DIP (Dual In-line Package), which is widely used and easy to handle for prototyping and production purposes.

Applications:

The versatility of the AD7305BN makes it an ideal choice for a multitude of applications, including:

  • Digital control loops
  • Process control systems
  • Motor control circuits
  • Data acquisition systems
  • Automated test equipment

Performance:

The AD7305BN is designed to deliver high-fidelity performance, characterized by its low power consumption and stable operation over a wide temperature range. Analog Devices Inc. has integrated advanced circuitry to ensure that this DAC maintains its precision and reliability under varying conditions, making it a robust choice for critical applications.

Conclusion:

With its combination of high resolution, multiple outputs, and ease of integration, the AD7305BN from Analog Devices Inc. stands out as a superior solution for digital-to-analog conversion requirements. It is a testament to Analog Devices' commitment to providing high-quality components that drive innovation and efficiency in electronic design.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess