The AD7304BRUZ is a high-performance, quad 8-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is well-suited for applications requiring multiple DACs in a compact package, such as process control, digital modulation, programmable amplifiers and attenuators, and many more.
Key Features
- Resolution: The AD7304BRUZ offers an 8-bit resolution, providing sufficient granularity for a wide range of applications.
- Quad Channels: It features four independent DAC channels, allowing for multiple outputs to be controlled simultaneously.
- Interface: The device is equipped with a serial interface, which simplifies the connection to microcontrollers or digital signal processors.
- Package: It comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is advantageous for space-constrained applications.
- Power Efficiency: The AD7304BRUZ operates on a single 2.7V to 5.5V supply, ensuring low power consumption and making it suitable for portable battery-operated equipment.
- Settling Time: It boasts a fast settling time, enabling high-speed operation for demanding applications.
Applications
- Process Control Systems
- Digital Modulation Schemes
- Programmable Filters and Oscillators
- Data Acquisition Systems
- PC Peripherals
- Programmable Amplifiers and Attenuators
Product Specifications
| Attribute |
Value |
| Resolution |
8-Bit |
| Number of Channels |
4 |
| Interface Type |
Serial (SPI, QSPI, MICROWIRE) |
| Supply Voltage |
2.7V to 5.5V |
| Package Type |
TSSOP-16 |
| Mounting Type |
Surface Mount |
With its high integration level and performance specifications, the AD7304BRUZ from Analog Devices Inc. is an excellent choice for designers looking to add reliable and precise analog output capabilities to their systems.