EN
  • EN
  • DE

AIC1733-33CV

Part No AIC1733-33CV
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 500mA, Low Dropout Linear Regulator with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143127-AIC1733-33CV
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIC1733-33CV CAD Model

Description

The AIC1733-33CV is a fixed 3.3V output, low dropout (LDO) linear regulator manufactured by Analog Integrations Corporation. It is designed to provide a stable and regulated 3.3V power supply for various electronic circuits and components, particularly in applications where low noise and efficiency are important considerations.

Applications:

  • Microcontroller Power Supplies: Provides a stable 3.3V supply for microcontrollers and microprocessors.
  • Sensor Power Supplies: Used to power sensitive sensors requiring a clean and regulated voltage source.
  • Post-Regulation: Can be used as a post-regulator to further reduce noise and ripple in existing power supplies.

Features:

  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage.
  • Low Dropout Voltage: Operates with a low input-to-output voltage differential, maximizing efficiency.
  • Low Quiescent Current: Consumes minimal current when no load is present, extending battery life in portable applications.
  • Overcurrent Protection (OCP): Protects the regulator and the load from excessive current flow.
  • Thermal Shutdown (TSD): Shuts down the regulator if the temperature exceeds a safe limit.

Benefits:

  • Stable Power Supply: Provides a clean and regulated 3.3V output voltage for sensitive electronic components.
  • High Efficiency: Low dropout voltage and quiescent current maximize efficiency and minimize power dissipation.
  • Robust Protection: Overcurrent protection and thermal shutdown prevent damage from fault conditions.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Compact Solution: Available in a compact package for space-saving designs.

Additional Details:

The AIC1733-33CV requires external capacitors for input and output filtering to ensure stable operation and minimize noise. The datasheet provides detailed specifications and application circuit examples. Proper heat sinking may be necessary depending on the load current and ambient temperature. The IC is designed to operate within a specific voltage and temperature range, and these parameters should be considered during system design. The regulator is particularly well-suited for battery-powered applications due to its low quiescent current consumption.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess