EN
  • EN
  • DE

AD7262BSTZ

Part No AD7262BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1 MSPS, 12-Bit, Simultaneous Sampling SAR ADC with PGA and Four Comparators | IC ADC 12BIT SAR 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Style SMD
Family Part Number AD7262
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137046-AD7262BSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7262BSTZ CAD Model

Description

AD7262BSTZ Dual-Channel, 12-Bit, Simultaneous Sampling ADC from Analog Devices Inc.

The AD7262BSTZ is a high-performance, dual-channel analog-to-digital converter (ADC) designed by Analog Devices Inc. This precision ADC offers simultaneous sampling of two channels, making it an ideal choice for applications that require accurate and synchronized data acquisition. With a 12-bit resolution, the AD7262BSTZ provides a fine level of detail in the digital representation of analog signals.

Encapsulated in a 48-lead LQFP (Low Profile Quad Flat Package), the AD7262BSTZ is engineered to operate within an extended temperature range, making it suitable for industrial environments. The device is capable of sample rates up to 2 MSPS (million samples per second), allowing for rapid data collection in time-sensitive applications.

One of the key features of the AD7262BSTZ is its true differential inputs, which significantly improve noise rejection and enhance the quality of the signal conversion. The ADC also includes an on-chip 2.5 V reference, ensuring stable and precise measurements. However, for applications requiring a different reference voltage, the device also supports an external reference input.

The AD7262BSTZ boasts a flexible interface with a parallel and serial SPI-compatible port, providing designers with multiple options for integrating the ADC into their systems. The device's versatility is further enhanced by its ability to operate from a single 5 V power supply or dual ±5 V supplies, accommodating a wide range of power schemes.

Additional features of the AD7262BSTZ include overvoltage protection on the analog inputs, ensuring the ADC's longevity even in harsh electrical environments. The device also provides a range of power-down modes, which can be used to reduce power consumption when the ADC is not in active use.

Overall, the AD7262BSTZ from Analog Devices Inc. is a robust and reliable choice for engineers and designers looking for a dual-channel ADC with simultaneous sampling capabilities. Its high resolution, fast sampling rate, and flexible interfacing options make it a versatile component for a variety of data acquisition systems in the industrial, medical, and communication sectors.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4545 $52.3635
7+ $14.3217 $100.2519
11+ $13.8741 $152.6151
15+ $13.4266 $201.3990
20+ $12.9790 $259.5800
26+ $11.6364 $302.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,088 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess