AD723WARUZ-RL7 High-Performance Video Encoder
The AD723WARUZ-RL7 is a state-of-the-art video encoder designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This encoder is specifically engineered to convert RGB and YCrCb to a composite video signal, making it an ideal component for applications in video processing, broadcast systems, and personal computing.
Key Features
- High-Quality Video Encoding: The AD723WARUZ-RL7 is capable of delivering crisp and clear composite video output, ensuring excellent image quality for various video applications.
- Multiple Video Formats: It supports both NTSC and PAL video standards, offering versatility for international product design.
- Integrated Color Space Conversion: The device includes an on-chip color space converter that translates RGB signals into YCrCb format, simplifying the design process.
- Low Power Consumption: Designed with power efficiency in mind, the AD723WARUZ-RL7 helps to reduce the overall power requirements of the system it's integrated into.
- Compact Packaging: Offered in a small TSSOP package, this encoder is suitable for space-constrained applications.
Applications
The AD723WARUZ-RL7 is versatile enough to be used in a wide range of applications, including:
- Video game consoles
- DVD players and recorders
- Video conferencing equipment
- Home theater systems
- Portable media devices
- Set-top boxes
Technical Specifications
With a robust set of features, the AD723WARUZ-RL7 encoder ensures reliable operation in various technical environments:
- Supply Voltage: 5 V
- Operating Temperature Range: -40°C to +85°C
- Package: 20-Lead TSSOP (Thin Shrink Small Outline Package)
- RoHS Compliant
By integrating the AD723WARUZ-RL7 into your design, you can trust that you're using a high-quality component from Analog Devices Inc., renowned for their precision and innovation in the field of video encoding technology. Whether your project involves consumer electronics or professional video systems, this encoder promises outstanding performance and reliability.