EN
  • EN
  • DE

AD1891JN

Part No AD1891JN
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC SAMPLE-RATE CONV 16BIT 28-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Series SamplePort™
Package Tube
Product Status Obsolete
Type Sample Rate Converter
Applications Mixing, Routers
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AD1891
Standard Package 13 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553009-AD1891JN
Ultra Librarian 3D Model Ultra Librarian AD1891JN CAD Model

Description

The AD1891JN is a state-of-the-art digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision DAC is designed to deliver exceptional audio quality and is ideal for a wide range of applications, including professional audio equipment, high-end consumer audio systems, and digital audio workstations.

Key Features:

  • High-resolution 16-bit DAC for accurate sound reproduction.
  • Impressive dynamic range to ensure low noise and high fidelity.
  • Integrated digital filter that reduces ripple and sharpens audio clarity.
  • Support for standard audio sampling rates, making it versatile for different audio applications.
  • Low total harmonic distortion (THD) to minimize audio distortion and maintain signal purity.
  • Dual supply voltages for flexible integration into various system architectures.
  • Robust industrial temperature range, ensuring reliable performance under varying conditions.

Product Specifications:

Parameter Value
Resolution 16-Bit
Dynamic Range High
THD Low
Sampling Rates Standard Audio Rates
Supply Voltage Dual
Operating Temperature Industrial Range

The AD1891JN is housed in a robust package that ensures long-term durability and reliability. Its superior design and technical specifications make it an excellent choice for audiophiles and professional audio engineers who demand the best in digital audio conversion. With its advanced features and high-quality performance, the AD1891JN stands out as a premium DAC solution for critical audio applications.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5160 $89.0320
4+ $36.5257 $146.1028
5+ $35.3846 $176.9230
7+ $34.2434 $239.7038
9+ $33.1011 $297.9099
12+ $29.6777 $356.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess