EN
  • EN
  • DE

AD7195BCPZ-RL

Part No AD7195BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description 4.8 kHz, Ultralow Noise, 24-Bit Sigma-Delta ADC with PGA and AC Excitation
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 24
Number of Channels 1
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 1136956-AD7195BCPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7195
Introduction Date January 29, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7195BCPZ-RL CAD Model

Description

AD7195BCPZ-RL: High Precision, Low Noise Analog-to-Digital Converter

The AD7195BCPZ-RL from Analog Devices Inc. is a state-of-the-art 24-bit sigma-delta analog-to-digital converter (ADC) that provides industry-leading performance in noise reduction and accuracy. Designed for applications that require high precision measurement, such as industrial process control, instrumentation, and medical devices, this ADC stands out for its exceptional resolution and low noise levels.

Featuring a selectable data output rate that allows users to optimize between noise performance and output data rate, the AD7195BCPZ-RL is highly versatile. The device supports output data rates from 4.7 Hz to 4.8 kHz, enabling it to cater to a wide range of application requirements. Its on-chip, low-noise programmable gain array (PGA) offers gains ranging from 1 to 128, which further enhances its precision capabilities by allowing small signal inputs to be amplified for higher resolution.

The AD7195BCPZ-RL also includes multiple built-in features that simplify system design, such as an internal clock oscillator, eliminating the need for external components. The device operates with a single analog power supply ranging from 3 V to 5.25 V. Its digital interface is compatible with 3 V and 5 V logic, which provides additional flexibility in system integration.

One of the key features of this ADC is its on-board calibration functions, which include full-scale and zero-scale calibration, ensuring measurements remain accurate over time and across various temperature ranges. This self-calibration capability minimizes the drift typically associated with analog components, thereby maintaining the integrity of the data conversion process.

The AD7195BCPZ-RL comes in a compact, lead-free, 24-lead LFCSP package, making it suitable for space-constrained applications. Its robust design ensures reliable performance in harsh environments, and with an extended temperature range of -40°C to +105°C, it can be deployed in a variety of industrial scenarios.

Overall, the AD7195BCPZ-RL ADC from Analog Devices Inc. is an excellent choice for precision data acquisition systems, offering a blend of high accuracy, low noise, and ease of use that engineers and designers will appreciate for their most demanding applications.

You May Also Be Interested in

Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5228 $59.0456
5+ $24.2238 $121.1190
7+ $23.4668 $164.2676
9+ $22.7098 $204.3882
12+ $21.9528 $263.4336
16+ $19.6819 $314.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess