EN
  • EN
  • DE

AD7192BRUZ-REEL

Part No AD7192BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4.8 kHz, Ultralow Noise, 24-Bit Sigma-Delta ADC with PGA | IC ADC 24BIT SIGMA-DELTA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 24
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 3V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number AD7192
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758801-AD7192BRUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7192BRUZ-REEL CAD Model

Description

Product Overview: AD7192BRUZ-REEL

The AD7192BRUZ-REEL is a highly integrated, low noise Analog-to-Digital Converter (ADC) from Analog Devices Inc., an industry leader in high-performance semiconductors. This precision ADC is designed for a wide array of applications requiring high accuracy and low noise, such as industrial process control, instrumentation, and medical devices.

Key Features

  • 24-bit Sigma-Delta ADC: Provides high-resolution measurements with a 24-bit output, ensuring detailed and precise data acquisition.
  • Low Noise Performance: With a noise level of just 11 nV/√Hz at 10 Hz, the AD7192BRUZ-REEL is ideal for applications where noise can significantly impact measurement accuracy.
  • On-Chip Low Noise PGA: The inclusion of a programmable gain amplifier (PGA) allows for signal amplification with minimal added noise, enhancing the ADC's dynamic range.
  • Flexible Output Data Rates: Users can select from output data rates ranging from 4.7 Hz to 4.8 kHz, providing versatility for different application requirements.
  • Multiple Interface Options: This ADC supports SPI and DSP interface modes, enabling easy integration with a variety of microcontrollers and digital signal processors.
  • Internal Clock: The device features an internal clock, eliminating the need for external clocking components and simplifying circuit design.
  • Temperature Range: The AD7192BRUZ-REEL operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

  • Industrial Process Controls
  • Weight Scales
  • Pressure Measurement
  • Medical Instrumentation
  • Precision Data Acquisition Systems

The AD7192BRUZ-REEL comes in a compact TSSOP-28 package and is part of the REEL packaging option, facilitating efficient assembly for high-volume production. With its exceptional performance and versatility, the AD7192BRUZ-REEL is a standout choice for engineers and designers looking to enhance the accuracy and reliability of their data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0782 $56.5474
14+ $7.5670 $105.9380
21+ $7.3113 $153.5373
30+ $6.8001 $204.0030
39+ $6.5444 $255.2316
48+ $6.2888 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess