FT232HQ-TRAY by FTDI, Future Technology Devices International Ltd
The FT232HQ-TRAY is a high-quality USB to serial UART interface product from Future Technology Devices International Ltd (FTDI). This versatile and robust integrated circuit is part of FTDI's renowned series of USB interface chips and is designed to facilitate easy connection between a USB port and serial UART interfaces.
Key Features:
- USB 2.0 Full-Speed Compatible: The FT232HQ operates at USB 2.0's full-speed specification, ensuring fast and reliable communication with host devices.
- Integrated EEPROM: The chip comes with an integrated EEPROM for storing device descriptors and custom configurations, which can be programmed via the USB.
- Flexible Signal Configuration: It offers a wide range of configurable serial UART signals to cater to various application requirements.
- High Data Transfer Rates: With data transfer rates up to 12 Mbps, the FT232HQ is suitable for high-speed serial communication applications.
- Driver Support: FTDI provides comprehensive driver support for major operating systems, ensuring seamless integration and compatibility.
Product Specifications:
- Package: The device is available in a QFN-48 package, providing a compact footprint for space-constrained applications.
- Supply Voltage: It operates with a supply voltage range from 3.3V to 5.25V, accommodating various system power supplies.
- Operating Temperature: The FT232HQ is designed to operate over an industrial temperature range, ensuring reliability in extreme conditions.
The FT232HQ-TRAY is ideally suited for a wide range of applications, including industrial controls, medical systems, consumer electronics, and more. Its reliability and ease of use make it a top choice for professionals and hobbyists alike who require a seamless and efficient USB to serial interface solution. With the backing of FTDI's reputation for quality and support, the FT232HQ-TRAY is a standout product for your USB interface needs.