EN
  • EN
  • DE

AD9363BBCZ-REEL

Part No AD9363BBCZ-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172330-AD9363BBCZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9363BBCZ-REEL CAD Model

Description

The AD9363BBCZ-REEL is a high-performance, highly integrated RF Agile Transceiver™ designed by Analog Devices Inc. This transceiver is particularly suited for applications that require a wideband RF coverage with an easy-to-use interface. The AD9363 is capable of supporting a wide range of applications, including but not limited to, wireless communications, test and measurement equipment, and general-purpose radio systems.

Key Features:

  • Frequency Range: The device covers a wide frequency range from 325 MHz to 3.8 GHz, enabling it to support various communication standards.
  • Integration: It integrates an RF front end, flexible mixed-signal baseband section, frequency synthesizers, and a digital interface to the processor.
  • Programmability: The transceiver's architecture is designed to be highly programmable and can support a multitude of different modes and bandwidths.
  • Power Efficiency: The AD9363 is optimized for low power consumption, making it ideal for battery-operated devices.
  • Package Type: It comes in a compact, 72-pin LFCSP (Lead Frame Chip Scale Package) that saves board space and is suitable for space-constrained applications.

Applications:

  • Small cell and femtocell base stations
  • Software defined radios (SDR)
  • General-purpose wireless test and measurement systems

The AD9363BBCZ-REEL is available in a reel package, which is ideal for manufacturers who require components in bulk for large-scale production. Analog Devices Inc. ensures that each transceiver meets the highest quality and performance standards, providing reliable and consistent performance for your communication needs.

Note: For detailed technical specifications, please refer to the AD9363 datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $54.7516
ATI
Need more? Email Us
STMicroelectronics
Lowest to $64.1810
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Amd
Lowest to $12.2349
Toshiba Semiconductor and Storage
Need more? Email Us
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
ATI
Need more? Email Us
ON Semiconductor
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess