EN
  • EN
  • DE

DEA453960BT-3002B1

Part No DEA453960BT-3002B1
Manufacturer TDK Corporation
Catalog RF Filters
Description RF FILTER BAND PASS 3.96GHZ 1812  /  3.96GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1.584GHz Bandwidth 1.7dB 1812 (4532 Metric), 8 PC Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr TDK Corporation
Series DEA
Package Tape & Reel
Product Status Obsolete
Frequency 3.96GHz Center
Bandwidth 1.584GHz
Filter Type Band Pass
Insertion Loss 1.7dB
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric), 8 PC Pad
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names DEA453960BT3002B1,445-3388-1,445-3388-2,445-3388-6
Standard Package 2,000
Win Source Part Number 1042192-DEA453960BT-3002B1
Ultra Librarian 3D Model Ultra Librarian DEA453960BT-3002B1 CAD Model

Description

The TDK DEA453960BT-3002B1 is a bandpass filter with a center frequency of 3.96GHz and a bandwidth of 1.584GHz.

  • Center Frequency: 3.96GHz
  • Bandwidth: 1.584GHz
  • Insertion Loss: 1.7dB
  • Application: RF Filter
  • Packaging: Tape and Reel
  • Quantity: 2,000
  • Height: 0.035" (0.90mm)
  • Mounting: Surface Mount Technology (SMT)
  • Package Size: 1812 (4532 Metric), 8 PC Pad
  • Rating: 50 pct
  • Temperature Range: -40°C to 85°C
  • Component Status: Obsolete

You May Also Be Interested in

Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
AVX Corporation
LOW PASS FILTER 1842MHZ 0805 SMD
Lowest to $0.8166
Murata Electronics North America
RF Filters RoHS
Lowest to $12.7967
TDK Corporation
FILTER BANDPASS 5GHZ WLAN
Lowest to $0.1686
Crystek Corporation
RF FILTER LOW PASS 2.4GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
TDK Corporation
MULTILAYER LOW PASS FILTER FOR L
Lowest to $0.0594
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess