EN
  • EN
  • DE

AD713TQ

Part No AD713TQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Quad Precision, Low Cost, High Speed, BiFET Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136938-AD713TQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD713TQ CAD Model

Description

Analog Devices Inc. AD713TQ Quad Precision Operational Amplifier

The AD713TQ is a high-performance quad operational amplifier from the reputable manufacturer, Analog Devices Inc. Built with precision in mind, this product is engineered to deliver outstanding accuracy and stability, making it an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and professional audio systems.

Each of the four amplifiers within the AD713TQ package boasts a high gain bandwidth product and a fast slew rate, which ensures a rapid response to input signal changes. This makes the AD713TQ perfectly suited for high-speed filtering, data acquisition, and other dynamic processes that require a reliable and quick operational amplifier.

The device operates over a wide range of supply voltages, from ±4.5 V to ±18 V, providing designers with the flexibility to use it in various circuit configurations. Additionally, the AD713TQ features a low total harmonic distortion (THD), which is particularly important for audio applications where signal fidelity is paramount.

With its low input bias current, low input offset voltage, and low offset voltage drift, the AD713TQ ensures a high degree of precision in measurement and control systems. These characteristics are especially beneficial in applications where long-term stability and accuracy are critical, such as in instrumentation and control systems.

The AD713TQ is packaged in a ceramic quad flat pack (CQFP), which offers robustness and reliability even in harsh environments. This packaging also facilitates efficient heat dissipation, ensuring the operational amplifier maintains its performance over a wide temperature range.

Key features of the AD713TQ include:

  • Four high-speed precision operational amplifiers in one package
  • Wide gain bandwidth product: 4 MHz
  • Fast slew rate: 16 V/µs
  • Low total harmonic distortion
  • High output drive capability
  • Wide power supply range: ±4.5 V to ±18 V
  • Low input bias current
  • Low input offset voltage and offset voltage drift
  • Durable CQFP packaging

Overall, the AD713TQ by Analog Devices Inc. stands out as a versatile and reliable component for precision applications, offering both high performance and robustness in a compact form factor.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess