The AD705AR is a low power, precision operational amplifier from Analog Devices Inc., designed to provide optimal performance in a wide range of applications. This device is part of the Analog Devices' distinguished product line, known for its reliability and cutting-edge technology.
Key Features
- Low Offset Voltage: The AD705AR boasts a low offset voltage, which makes it suitable for high precision applications where accuracy is paramount.
- Low Input Bias Current: With its low input bias current, this operational amplifier is ideal for applications requiring a high input impedance.
- Low Power Consumption: The device is tailored for energy-sensitive applications, ensuring efficient power usage without compromising performance.
- High Open-Loop Gain: The high open-loop gain ensures that the amplifier can maintain accuracy over a wide range of conditions.
- Single Supply Operation: The AD705AR is capable of operating from a single power supply, simplifying the power supply design and making it a versatile choice for various electronic circuits.
Applications
The AD705AR is well-suited for a range of applications, including but not limited to:
- Precision instrumentation
- Data acquisition systems
- Analog-to-digital converters
- Battery-powered equipment
- Sensor amplifiers
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±2.2V to ±18V |
| Offset Voltage |
750 µV max |
| Input Bias Current |
30 nA max |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
SOIC-8 |
With its robust design and superior performance, the AD705AR from Analog Devices Inc. is a reliable choice for engineers and designers looking to enhance the precision and efficiency of their electronic systems.