EN
  • EN
  • DE

S838T-GS08

Part No S838T-GS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 310521-S838T-GS08
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S838T-GS08 CAD Model

Description

The S838T-GS08 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay Semiconductors. This device is designed for high-frequency rectification and fast switching applications. Its low forward voltage drop and fast reverse recovery time contribute to its efficiency and suitability for various power management and signal processing circuits.

Applications

  • DC-DC Converters: Used as a rectifier in DC-DC converters to efficiently convert voltage levels.
  • Switching Mode Power Supplies (SMPS): Employed in SMPS for high-frequency rectification, contributing to higher efficiency and reduced losses.
  • Reverse Polarity Protection: Prevents damage from reverse polarity connections in electronic circuits.
  • Freewheeling Diode: Used as a freewheeling diode in inductive load applications to protect switching devices from voltage spikes.
  • Solar Panel Bypass Diode: Protects solar panels from hot spots and performance degradation by bypassing shaded or damaged cells.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency in rectification applications.
  • Fast Reverse Recovery Time: Enables high-frequency operation and reduces switching losses.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.
  • High Surge Current Capability: Withstands high surge currents, providing protection against transient voltage spikes.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast reverse recovery time contribute to higher efficiency in power conversion applications.
  • Reduced Power Losses: Minimizes power dissipation, leading to cooler operation and longer component life.
  • Compact Design: Surface-mount package enables smaller and more compact circuit designs.
  • Enhanced System Protection: Provides protection against reverse polarity connections and surge currents.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

The S838T-GS08 Schottky Barrier Rectifier from Vishay offers a reliable and efficient solution for high-frequency rectification and fast switching applications. Its low forward voltage drop, fast reverse recovery time, and surface-mount package make it an ideal choice for DC-DC converters, SMPS, and other power management circuits. The rectifier's high surge current capability and RoHS compliance further enhance its suitability for various industrial and commercial applications. The robust design ensures long-term reliability and performance in demanding environments.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess