EN
  • EN
  • DE

SY58554FAC

Part No SY58554FAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967804-SY58554FAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY58554FAC CAD Model

Description

The SY58554FAC is a high-speed, low-jitter clock buffer manufactured by Silergy Corp. This clock buffer is designed to distribute high-frequency clock signals with minimal signal degradation and jitter, making it suitable for a variety of demanding applications. The "FAC" likely refers to a specific package and performance grade.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to distribute clock signals.
  • Data Centers: Employed in servers and storage systems to provide accurate and stable clock signals.
  • Test and Measurement Equipment: Integrated into oscilloscopes, signal generators, and other test equipment.
  • High-Performance Computing: Utilized in high-speed computing systems to synchronize data transfer and processing.
  • Clock Distribution Networks: Used in various systems to distribute clock signals to multiple devices.

Features

  • Low Jitter: Minimizes clock signal jitter, ensuring accurate timing and synchronization.
  • High-Speed Operation: Supports high-frequency clock signals, enabling high data transfer rates.
  • Multiple Outputs: Provides multiple output channels for distributing the clock signal to multiple devices.
  • Low Skew: Minimizes the difference in propagation delay between output channels.
  • Wide Operating Voltage Range: Operates from a wide range of supply voltages, providing flexibility in system design.
  • Differential Signaling: Uses differential signaling to minimize noise and improve signal integrity.

Benefits

  • Improved System Performance: Low jitter and skew ensure accurate timing and synchronization, improving overall system performance.
  • Increased Data Throughput: High-speed operation enables high data transfer rates.
  • Reduced EMI: Differential signaling minimizes electromagnetic interference.
  • Simplified Design: Easy to integrate into existing designs with minimal impact on board layout.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Optimized Signal Quality: Minimizes signal degradation and distortion, ensuring high signal quality.

Specific Details: The SY58554FAC typically supports clock frequencies up to several GHz. It's designed to operate with low power consumption. The package type is often a QFN or similar small-footprint package. Detailed specifications, including jitter performance, skew characteristics, and power consumption, are available in the Silergy datasheet.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess