AMS1085CT-3.3 Voltage Regulator
The AMS1085CT-3.3 is a high-performance low dropout voltage regulator designed to provide output current of up to 3A with a fixed output voltage of 3.3V. It is ideal for systems requiring efficient power regulation, ensuring stable voltage supply even under varied load conditions.
- Applications/Projects:
- Microcontroller Power Supplies
- Arduino and Raspberry Pi Projects
- Battery Chargers
- Embedded Systems
- Features and Benefits:
- Low dropout voltage of 1.3V at full load
- Built-in current limit and thermal overload protection
- High power supply rejection ratio
- Compact TO-220 package for easy integration
- Additional Details:
- Output voltage tolerance of ±2%
- Operating junction temperature from -40°C to 125°C