EN
  • EN
  • DE

AD7002AS

Part No AD7002AS
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC GSM BASEBAND 44PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series AD7002
Package Bulk
Product Status Active
Programmable Not Verified
Type GSM Baseband
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 37565-AD7002AS
Ultra Librarian 3D Model Ultra Librarian AD7002AS CAD Model

Description

The AD7002AS is a state-of-the-art integrated circuit developed by Analog Devices Inc., designed to cater to the demanding needs of modern communication systems. This high-performance component is well-suited for applications requiring efficient signal processing and high-speed data conversion.

Key Features

  • High-Speed Operation: The AD7002AS is built for speed, enabling rapid data conversion that is essential for high-frequency signal processing.
  • Dual Functionality: It serves as both a Digital-to-Analog Converter (DAC) and an Analog-to-Digital Converter (ADC), providing versatility and reducing component count in circuit designs.
  • Superior Accuracy: With its precision engineering, the AD7002AS offers excellent accuracy, ensuring that the integrity of the signal is maintained during the conversion process.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-powered devices and applications where power conservation is crucial.
  • Robust Interface Options: The product includes a variety of interface options, making it easy to integrate into existing systems without the need for extensive redesign.

Applications

The versatility of the AD7002AS makes it suitable for a wide range of applications, including but not limited to:

  • Wireless Communications
  • Telecommunications Infrastructure
  • Instrumentation and Measurement Systems
  • Medical Imaging Equipment
  • Aerospace and Defense Electronics

Technical Specifications

At the heart of the AD7002AS lies advanced technology that ensures reliable performance under various conditions. The technical specifications include:

Parameter Specification
Resolution High-Resolution ADC/DAC
Sampling Rate Optimized for High-Speed Applications
Power Supply Low-Voltage Operation
Interface Multiple Digital Interfaces
Package Robust Packaging for Various Environments

For detailed technical data and application support, customers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Zilog
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.0700
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6302 $68.1510
11+ $11.1839 $123.0229
16+ $10.8351 $173.3616
23+ $10.4851 $241.1573
29+ $10.1351 $293.9179
39+ $9.0875 $354.4125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess