Product Overview: AD629BRZ-RL by Analog Devices Inc.
The AD629BRZ-RL is a high-performance, precision analog differential amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically engineered to amplify small differential voltages in the presence of large common-mode signals, making it an ideal solution for a wide array of applications including industrial, medical, and instrumentation.
The AD629BRZ-RL stands out for its ability to handle common-mode voltages up to ±270 V, while providing a high common-mode rejection ratio (CMRR) of 86 dB (min) at dc, which is crucial in noisy environments. With a wide power supply range of ±2.3 V to ±18 V, this amplifier offers designers flexibility in various supply scenarios. Moreover, it features a bandwidth of 120 kHz, which enables it to handle signals in both DC and AC domains effectively.
Encased in a robust 8-lead SOIC package, the AD629BRZ-RL is designed for reliability and durability, ensuring stable performance over its lifetime. Its operating temperature range from -40°C to +85°C allows for deployment in environments with challenging thermal conditions.
Key Features:
- High Common-Mode Voltage Range: Operates with common-mode voltages up to ±270 V
- High CMRR: 86 dB (min) at dc, providing excellent noise rejection
- Wide Supply Range: Operates on ±2.3 V to ±18 V, accommodating various power requirements
- High Bandwidth: 120 kHz, suitable for both DC and AC applications
- Operating Temperature: -40°C to +85°C, ensuring reliable performance in extreme conditions
- Package: Robust 8-lead SOIC, offering a compact footprint for space-constrained applications
The AD629BRZ-RL is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components. Whether it's for industrial automation, medical equipment, or precision instrumentation, this differential amplifier is designed to deliver accurate and reliable signal amplification, even in the most demanding situations.
With its combination of features, the AD629BRZ-RL is a versatile component that can be integrated into a variety of electronic systems, ensuring precise signal processing and enhancing overall system performance.