EN
  • EN
  • DE

74AHCT08S14-13

Part No 74AHCT08S14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 052003-74AHCT08S14-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT08S14-13 CAD Model

Description

Diodes Incorporated 74AHCT08S14-13: Quad 2-Input AND Gate IC

The 74AHCT08S14-13 is a high-speed Si-gate CMOS device from Diodes Incorporated, renowned for its robust performance and efficiency. This integrated circuit is part of the 74AHC/AHCT family, designed to interface with TTL levels and is optimized for use in a wide array of digital applications. It features a quad 2-input AND gate configuration, making it an essential component for implementing logical conjunction operations in digital circuits.

Key Features:

  • Logic Type: This IC embodies a quad 2-input AND gate logic, which means it contains four independent AND gates that perform the logical AND function.
  • Operating Voltage: The device operates at a wide range of voltages, from 4.5V to 5.5V, allowing for compatibility with standard TTL power supply levels.
  • High-Speed: With its fast switching capabilities, the 74AHCT08S14-13 ensures minimal propagation delays, which is crucial for high-speed systems.
  • Output Current: It can deliver a high output drive current, with -8 mA at the high level and 8 mA at the low level, which is suitable for driving multiple loads.
  • Low Power Consumption: The IC is designed for low power consumption, making it ideal for battery-powered and energy-conscious applications.
  • Temperature Range: It is operational across a wide temperature range, typically from -40°C to +125°C, ensuring reliability in various environmental conditions.

Applications:

The 74AHCT08S14-13 is versatile and can be used in numerous digital systems, such as:

  • Logic function implementation
  • Embedded systems
  • Signal processing
  • Control systems
  • Computer motherboards
  • Networking equipment

Its robust design and compatibility with TTL levels make it a preferred choice for designers who require a dependable solution for their digital logic operations. The 74AHCT08S14-13 from Diodes Incorporated is packaged in a 14-pin SOIC, providing a compact footprint for space-constrained applications while ensuring ease of integration into various circuit designs.

Whether you are working on complex computing tasks or simple logic gates, the 74AHCT08S14-13 delivers the performance and reliability expected from a leading semiconductor manufacturer like Diodes Incorporated.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1160 $50.4600
1,055+ $0.0952 $100.4360
1,630+ $0.0922 $150.2860
2,240+ $0.0893 $200.0320
2,900+ $0.0863 $250.2700
3,880+ $0.0774 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess