EN
  • EN
  • DE

ADG732BCPZ

Part No ADG732BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 32X1 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Circuits 1
On-State Resistance (Maximum) 5.5 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Dual Voltage Supply ±2.5V
-3db Bandwidth 18MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF, 275pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -72dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Win Source Part Number 767878-ADG732BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG732
Introduction Date July 17, 2002
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG732BCPZ CAD Model

Description

Analog Devices Inc. ADG732BCPZ - High-Performance 32-Channel Multiplexer

The ADG732BCPZ is a 32-channel, single-ended analog multiplexer from Analog Devices Inc., offering exceptional performance and reliability for a wide range of data acquisition and signal routing applications. This precision analog IC is designed to work with a ±5 V to ±15 V dual supply or a 10 V to 30 V single supply, making it versatile for various operating environments.

Encased in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the ADG732BCPZ boasts a low on-resistance of typically 2.5 ohms, ensuring minimal signal attenuation and distortion. This feature, combined with a -3 dB bandwidth of over 200 MHz, makes the device an excellent choice for handling high-frequency signals with precision.

One of the standout features of the ADG732BCPZ is its low power consumption, drawing a typical supply current of only 1 µA, which is ideal for power-sensitive applications. Additionally, the multiplexer has a built-in 3 V logic-compatible interface, enabling seamless integration with modern microcontrollers and digital systems.

The device's 32 single-ended channels are configured as one 32-channel multiplexer, providing users with the flexibility to route any one of the 32 inputs to a common output. The switching is done via a serially-loaded, 5-bit data word that includes an address and an enable bit, providing precise control over the selection of the desired channel.

Applications for the ADG732BCPZ include data acquisition systems, test equipment, battery-powered systems, and communication systems where high-density channel multiplexing is necessary. Its enhanced features, such as guaranteed break-before-make switching action, ensure that signal integrity is maintained during channel transitions, preventing momentary shorting of channels.

Overall, the ADG732BCPZ from Analog Devices Inc. is a robust and efficient solution for designers looking to optimize their high-channel-count multiplexing needs with a device that offers high performance, low power consumption, and ease of use.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5714 $177.1428
3+ $85.7143 $257.1429
4+ $82.8571 $331.4284
5+ $74.2857 $371.4285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess