EN
  • EN
  • DE

AD5694RBCPZ-RL7

Part No AD5694RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000017-AD5694RBCPZ-RL7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) --Data Acquisition-- Digital to Analog Converters (DAC)
Series nanoDAC+®
Operating Temperature -40°C ~ 105°C
Package / Case 16-WFQFN Exposed Pad, CSP
Mounting Type Surface Mount
Package / Case 12
Ultra Librarian 3D Model Ultra Librarian AD5694RBCPZ-RL7 CAD Model

Description

Analog Devices Inc. AD5694RBCPZ-RL7 Digital-to-Analog Converter

The AD5694RBCPZ-RL7 is a high-performance, quad-channel, 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision DAC is part of the nanoDAC+™ series, which is designed to deliver exceptional accuracy and low power consumption in a compact LFCSP (Lead Frame Chip Scale Package) form factor, making it an ideal choice for a wide array of applications requiring digital-to-analog signal conversion.

With a size of just 3mm x 3mm, the AD5694RBCPZ-RL7 incorporates a multitude of features that make it a versatile component for system design. It operates from a single 2.7V to 5.5V supply and offers guaranteed monotonic performance over the entire operating temperature range. The DAC also integrates a power-on reset circuit, which ensures that the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place.

This DAC offers multiple interface options, including I²C and a 2-wire (no SDA) serial interface that operates at clock rates up to 400 kHz. This flexibility allows for easy integration into a variety of microcontroller or microprocessor-based systems. The AD5694RBCPZ-RL7 also features a robust 4 kV HBM ESD (Electrostatic Discharge) protection, which enhances its reliability and robustness in harsh electrical environments.

One of the key advantages of the AD5694RBCPZ-RL7 is its integrated reference. The on-chip, rail-to-rail output amplifier enables the DAC output to swing from 0 V to VREF. This DAC is also equipped with a power-down mode, which reduces the current consumption of the device to 2 µA at 5 V when the DAC is not in active use, further conserving power in battery-operated devices.

Suitable for a diverse range of applications, including portable battery-powered instruments, digital gain and offset adjustment, programmable voltage and current sources, and data acquisition systems, the AD5694RBCPZ-RL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for the electronics industry.

For designers and engineers looking for a reliable and space-efficient DAC solution, the AD5694RBCPZ-RL7 from Analog Devices Inc. offers an excellent blend of performance, size, and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,193 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess