EN
  • EN
  • DE

ES14A0D-E28-L064N

Part No ES14A0D-E28-L064N
Manufacturer Bourns Inc.
Catalog Encoders
Description ROTARY ENCODER OPTICAL 64PPR / Rotary Encoder Optical 64 Quadrature (Incremental) User Selectable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr Bourns Inc.
Series ES14
Package Tube
Encoder Type Optical
Output Type Quadrature (Incremental)
Pulses per Revolution 64
Voltage - Supply 5V
Actuator Type Shaft
Detent No
Built in Switch No
Mounting Type Panel Mount
Orientation User Selectable
Termination Style PC Pin
Rotational Life (Cycles Min) 100M
Base Product Number ES14A0D
Standard Package 25
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8543.70.4500
California Prop 65 Warning Information
Win Source Part Number 1339448-ES14A0D-E28-L064N
Ultra Librarian 3D Model Ultra Librarian ES14A0D-E28-L064N CAD Model

Description

The ES14A0D-E28-L064N is an optical encoder designed for use in various applications including robotics, automation, and motion control.

  • Output Type: Quadrature (Incremental)
  • Actuator Type: Shaft
  • Pulses per Revolution: 64
  • Rotational Life (cycles min): 100M
  • Voltage Supply: 5V
  • Mounting Type: Panel Mount
  • Termination Style: PC Pin
  • Package: Tube
  • Standard Package: 25
  • REACH: Affected
  • HTSUS: 8543.70.4500
  • RoHS: Compliant

You May Also Be Interested in

Panasonic
ROTARY ENCODER GS 12MM SQ
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC PROG
Lowest to $3.2190
C&K Components
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Need more? Email Us
Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $7.9503
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Lowest to $79.1730
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7695
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess