EN
  • EN
  • DE

LTC2630AISC6-LM12#TRMPBF

Part No LTC2630AISC6-LM12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169005-LTC2630AISC6-LM12#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 12
Settling Time 4.4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Ultra Librarian 3D Model Ultra Librarian LTC2630AISC6-LM12#TRMPBF CAD Model

Description

Product Overview: LTC2630AISC6-LM12#TRMPBF

The LTC2630AISC6-LM12#TRMPBF is a precision digital-to-analog converter (DAC) component designed and manufactured by Analog Devices Inc. (ADI), a leader in high-performance analog technology. This particular model is part of the LTC2630 series, which are 12-, 10-, and 8-bit DACs available in a tiny SC70 package, providing a compact solution for applications where space is at a premium.

Key Features

  • Resolution: This DAC offers a 12-bit resolution, ensuring high precision in the conversion process from digital values to analog voltages.
  • Output Range: The LTC2630AISC6-LM12#TRMPBF provides a full-scale output voltage of 2.5V with an internal reference.
  • Package: It comes in a small SC70-6 package, which is ideal for space-constrained applications.
  • Interface: The device features a simple SPI/Microwire-compatible 3-wire serial interface, which allows easy communication with most microcontrollers and digital systems.
  • Power Efficiency: With its low power operation, it is suitable for battery-powered devices and portable applications.
  • Temperature Range: The operational temperature range of this DAC is from -40°C to +125°C, making it reliable for use in various environmental conditions.

Applications

The LTC2630AISC6-LM12#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Automotive Systems
  • Medical Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2630AISC6-LM12#TRMPBF undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected of ADI products. This DAC is also available in a lead-free finish, in line with environmental regulations and for applications that require RoHS compliance.

With its compact form factor, ease of integration, and precision performance, the LTC2630AISC6-LM12#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to add reliable digital-to-analog conversion capabilities to their systems.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5501 $58.2004
9+ $11.9386 $107.4474
13+ $11.5655 $150.3515
18+ $11.1924 $201.4632
24+ $10.8193 $259.6632
31+ $9.7001 $300.7031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess