EN
  • EN
  • DE

AD568SQ

Part No AD568SQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 24CDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 35µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog ±13.5V ~ 16.5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.75 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Base Product Number AD568
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 846878-AD568SQ
Ultra Librarian 3D Model Ultra Librarian AD568SQ CAD Model

Description

The AD568SQ, from Analog Devices Inc., is a state-of-the-art monolithic 12-bit digital-to-analog converter (DAC) designed to deliver high-performance output with exceptional accuracy and stability. This precision DAC is an ideal choice for applications that require the conversion of digital signals to high-quality analog outputs, such as in instrumentation, digital signal processing, and industrial control systems.

Key Features

  • Resolution: 12-bit, which provides a fine level of detail in the analog output, allowing for precise control and signal representation.
  • Settling Time: Fast settling time ensures quick response to changes in the digital input, which is critical for real-time applications.
  • Output Range: The device offers a versatile output range that can be optimized for a variety of applications and requirements.
  • Linearity: Excellent integral and differential linearity performance reduce errors in conversion, ensuring high fidelity in the output signal.
  • Power Consumption: Low power consumption makes the AD568SQ suitable for portable and battery-operated equipment, where power efficiency is crucial.
  • Package: The robust and reliable hermetically sealed package ensures long-term stability and performance even in harsh environmental conditions.

Applications

The AD568SQ is a versatile component that can be integrated into a wide array of systems. Its superior performance characteristics make it an excellent choice for:

  • High-resolution instrumentation that requires precise analog signal generation.
  • Digital signal processing tasks where analog signals are needed for further processing or output.
  • Industrial control systems that demand accurate and stable analog output for control and monitoring purposes.
  • Aerospace and military applications where reliability and performance are non-negotiable.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD568SQ is no exception. Each unit is rigorously tested and guaranteed to meet the highest standards, ensuring that your applications run smoothly and consistently.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess