EN
  • EN
  • DE

TLP3103

Part No TLP3103
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Measurement Equipment FA (Factory Automation) Power Line Control Security Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269759-TLP3103
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3103 CAD Model

Description

The TLP3103 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring electrical isolation and switching of AC or DC loads. This SSR integrates an LED, a photodiode array, and a MOSFET output stage to provide reliable and efficient switching.

Applications:

  • Industrial Control Systems: Used for switching loads in industrial automation and control equipment.
  • Security Systems: Employed in security systems for switching alarm circuits and control signals.
  • Instrumentation: Integrated into instrumentation equipment for switching signals and controlling power to various components.
  • Telecommunications: Utilized in telecommunications equipment for switching circuits and control signals.

Features:

  • Solid-State Design: Offers a solid-state design with no moving parts, providing improved reliability and longer life compared to electromechanical relays.
  • Electrical Isolation: Provides high electrical isolation between the input and output circuits, protecting sensitive control circuits from high voltages and transients.
  • Low On-Resistance: Features low on-resistance for efficient switching of loads.
  • Fast Switching Speed: Offers fast switching speed, allowing for rapid control of loads.
  • Compact Package: Available in a compact package for easy integration into various devices.

Benefits:

  • Improved Reliability: Solid-state design enhances reliability and extends the lifespan of the relay.
  • Electrical Isolation: Provides robust electrical isolation for safety and protection.
  • Efficient Switching: Low on-resistance minimizes power losses and heat generation.
  • Fast Response: Fast switching speed enables precise and rapid control of loads.

Additional Details:

The TLP3103 SSR uses an LED to generate light, which is detected by a photodiode array. The photodiode array then activates a MOSFET output stage, which switches the load. This design provides excellent electrical isolation and reliable switching performance. The SSR is available in a surface-mount package (SMD) for easy integration into printed circuit boards. Detailed specifications, including isolation voltage, on-resistance, and switching speed, are available in the product datasheet.

Technical Specifications:

  • Isolation Voltage: Typically 3750 Vrms
  • Load Voltage: Varies depending on the specific model
  • Load Current: Varies depending on the specific model
  • On-Resistance: Low on-resistance (typical values vary)
  • Package Type: SMD (Surface Mount Device)

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8935 $57.7870
5+ $23.7075 $118.5375
8+ $22.9660 $183.7280
11+ $22.2257 $244.4827
14+ $21.4853 $300.7942
18+ $19.2619 $346.7142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess