AD5689BRUZ-RL7 - Precision Dual 16-bit DAC from Analog Devices Inc.
The AD5689BRUZ-RL7, manufactured by Analog Devices Inc., is a high-precision dual 16-bit digital-to-analog converter (DAC) that offers exceptional performance in a compact TSSOP package. This component is designed for applications requiring high accuracy and low power consumption, making it an ideal choice for industrial automation, process control, and precision instrumentation.
Key Features:
- Resolution: 16-bit accuracy ensures precise control over output signals, enabling fine adjustments and high-resolution outputs.
- Channels: Dual DAC channels allow for simultaneous output of two independent signals or complex waveform generation.
- Interface: Features a standard serial peripheral interface (SPI) for easy integration with microcontrollers and digital systems.
- Package: Supplied in a space-saving 14-lead TSSOP package, ideal for compact designs where board space is at a premium.
- Supply Voltage: Operates from a single 2.7V to 5.5V supply, enabling use in both 3.3V and 5V systems.
- Output Range: Offers various output ranges including bipolar and unipolar modes, providing flexibility for different application requirements.
- On-Chip Reference: An integrated precision reference with low drift reduces the need for external components and simplifies design.
- Power-Down Function: Incorporates a power-down feature that significantly reduces current consumption when the DAC is not in active use.
Applications:
The AD5689BRUZ-RL7 is versatile and can be employed in a wide array of applications:
- Automated Test Equipment (ATE)
- Digital Gain and Offset Adjustment
- Programmable Voltage and Current Sources
- Data Acquisition Systems
- Portable Battery-Powered Instruments
- Waveform Generation
With its high precision and dual-channel output, the AD5689BRUZ-RL7 from Analog Devices Inc. is a reliable and versatile component for designers looking to improve the accuracy and efficiency of their electronic systems.