EN
  • EN
  • DE

AD9117BCPZ

Part No AD9117BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC DUAL 14BIT LO PWR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Number of D/A Converters 2
Settling Time 11.5ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 3.5 V
Digital Supply Voltage 1.7 V to 3.5 V
INL/DNL (LSB) ±1.2, ±1.4
Temperature Range - Operating -40°C to 85°C
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 143067-AD9117BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9117BCPZ CAD Model

Description

Analog Devices AD9117BCPZ Dual 14-Bit DAC

The AD9117BCPZ from Analog Devices Inc. is a high-performance, dual-channel, 14-bit digital-to-analog converter (DAC) designed for demanding signal generation applications. This integrated circuit is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) and operates over a wide temperature range, making it suitable for both commercial and industrial environments.

One of the standout features of the AD9117BCPZ is its exceptional dynamic performance, which includes a high spurious-free dynamic range (SFDR) and low total harmonic distortion (THD). These characteristics make it an excellent choice for applications requiring high fidelity and precise signal reproduction, such as wireless communications, medical imaging, and test equipment.

The device supports update rates of up to 125 MSPS (mega samples per second), providing the speed necessary for high-frequency signal generation. Additionally, it incorporates a flexible serial peripheral interface (SPI) that allows for easy configuration and control, while a dual-port, source-synchronous LVDS (Low Voltage Differential Signaling) interface ensures efficient data transfer with minimal signal degradation.

Power consumption is another area where the AD9117BCPZ excels. It features a power-down mode that significantly reduces power consumption when the DAC is not in use, making it an energy-efficient choice for battery-powered or energy-sensitive applications. Moreover, the device's integrated 1.2 V reference simplifies the design by reducing the need for external components.

Engineers will appreciate the built-in features that aid in system calibration and reduce design complexity. These include fine gain and offset adjustment capabilities, which allow for precise calibration and alignment of the output signal. Furthermore, the AD9117BCPZ offers an internal PLL (Phase-Locked Loop) that can multiply the incoming sample clock to support a variety of output frequencies, providing flexibility in system design.

In summary, the AD9117BCPZ from Analog Devices Inc. is a versatile and high-performance dual 14-bit DAC that is well-suited for a wide range of applications requiring accurate and high-speed signal generation. Its combination of dynamic performance, speed, and power efficiency, along with ease of use and integrated features, make it a compelling choice for system designers.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6065 $77.2130
4+ $31.6771 $126.7084
5+ $30.6872 $153.4360
7+ $29.6973 $207.8811
9+ $28.7074 $258.3666
12+ $25.7377 $308.8524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess