EN
  • EN
  • DE

AD565AJRZ

Part No AD565AJRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 12 Bit Digital to Analog Converter 1 28-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name AD565
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859520-AD565AJRZ
Ultra Librarian 3D Model Ultra Librarian AD565AJRZ CAD Model

Description

Analog Devices AD565AJRZ Digital-to-Analog Converter

The AD565AJRZ from Analog Devices Inc. is a high-performance, 12-bit digital-to-analog converter (DAC) designed to deliver exceptional accuracy and stability. This precision DAC is particularly well-suited for applications that require a robust and reliable conversion from digital data to a stable analog output signal.

Key Features:

  • Precision 12-Bit Resolution: Offers fine-grained analog output, making it ideal for applications where high accuracy is paramount.
  • Monolithic Construction: Ensures excellent thermal tracking and stability, providing consistent performance across various temperature ranges.
  • Settling Time: Features a fast settling time, enabling it to quickly respond to changes in the input data, which is critical for real-time applications.
  • Low Power Consumption: Engineered for efficiency, the AD565AJRZ is suitable for battery-operated devices or energy-sensitive applications.
  • Versatile Voltage Range: Operates effectively across a wide range of supply voltages, offering flexibility in system design.

Applications:

The AD565AJRZ is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Communication Systems
  • Precision Control Circuits

Technical Specifications:

With its robust feature set, the AD565AJRZ is designed to meet the stringent requirements of many technical specifications:

  • Resolution: 12 bits
  • Interface Type: Parallel
  • Package/Case: SOIC-28
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: -11.4V to -16.5V

Whether you're developing a sophisticated industrial process control system or a high-precision medical device, the AD565AJRZ from Analog Devices Inc. brings a level of performance that ensures your applications run smoothly and effectively.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess