EN
  • EN
  • DE

AD562KD

Part No AD562KD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030295-AD562KD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD562KD CAD Model

Description

The AD562KD from Analog Devices Inc. is a high-performance digital-to-analog converter (DAC) designed to deliver exceptional accuracy and stability. This precision DAC is ideal for applications that require a reliable conversion from digital data to a high-quality analog output signal.

Key Features:

  • Resolution: The AD562KD boasts a 12-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • High-Speed Operation: This DAC is capable of fast conversion rates, making it suitable for high-speed applications where quick data processing is essential.
  • Low Power Consumption: Designed with power efficiency in mind, the AD562KD ensures minimal power draw, which is critical for battery-operated devices and energy-sensitive applications.
  • Dual Supply Operation: It operates on a dual supply voltage, enabling it to provide a broad range of output voltages and enhancing its versatility in various system designs.
  • Stable Performance: The device is engineered for stability, offering consistent and reliable performance, which is vital for precision-critical applications.

Applications:

The AD562KD is an excellent choice for a wide array of applications, including:

  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • Industrial Automation
  • Digital Signal Processing

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD562KD is no exception. It is built to meet the highest industry standards, ensuring both robustness and performance longevity. Whether it's for commercial, industrial, or even military use, this DAC is designed to perform reliably under various environmental conditions.

Technical Specifications:

Parameter Value
Resolution 12-bit
Conversion Rate High-Speed
Supply Voltage Dual Supply
Package Type DIP

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Pericom
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess