The AD558KNZ from Analog Devices Inc. is a high-performance, single-channel digital-to-analog converter (DAC) that offers an exceptional balance of accuracy and ease of use. Designed for applications that demand precision and reliability, this DAC is an ideal choice for a wide range of industries, including automation, instrumentation, and control systems.
Key Features
- Resolution: The AD558KNZ features an 8-bit resolution, providing a fine level of detail in analog output for applications that require moderate precision.
- Integrated Voltage Reference: It comes with a stable built-in reference voltage, which simplifies the design process by eliminating the need for external components.
- Single Supply Operation: This DAC operates on a single +5V power supply, making it easy to integrate into existing systems without the need for complex power management.
- Fast Settling Time: The device boasts a fast settling time, enabling rapid updates to the analog output, which is critical for real-time applications.
- Compact Package: Housed in a compact DIP (Dual In-line Package), the AD558KNZ is designed for easy implementation into a variety of circuit boards.
- Monolithic Design: Its monolithic construction ensures high reliability and consistent performance across different units.
Applications
The versatility of the AD558KNZ makes it suitable for an array of applications, including:
- Process Control Systems
- Automated Test Equipment
- Data Acquisition Systems
- Computerized Numerical Control (CNC) Machines
- Portable Battery-Powered Instruments
Technical Specifications
Parameter
Value
Resolution
8-Bit
Supply Voltage
+5V
Settling Time
150 ns
Output Type
Voltage
Package
DIP
Operating Temperature
-40°C to +85°C
For engineers and designers looking for a reliable DAC with a proven track record, the AD558KNZ from Analog Devices Inc. offers a robust solution that simplifies the design process and accelerates time-to-market.