EN
  • EN
  • DE

AM27C128-200DI

Part No AM27C128-200DI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 112dB 192kHz 24-BIT SCH DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143530-AM27C128-200DI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM27C128-200DI CAD Model

Description

The AM27C128-200DI is a 128-kilobit (16K x 8) Erasable Programmable Read-Only Memory (EPROM) manufactured by Advanced Micro Devices (AMD). It is designed for non-volatile storage in a variety of electronic systems.

Applications:

  • Embedded systems: Used for storing firmware, boot code, and configuration data in microcontroller-based systems.
  • Industrial control systems: Provides non-volatile memory for storing program instructions and calibration parameters.
  • Consumer electronics: Used in devices requiring non-volatile storage, such as early video game consoles and electronic musical instruments.
  • Telecommunications equipment: Stores configuration settings and operating parameters.
  • Instrumentation: Stores calibration tables and measurement data.

Features:

  • 128K (16K x 8) memory organization: Offers a storage capacity of 131,072 bits.
  • Access time of 200ns: Determines the speed at which data can be read from the memory.
  • Single 5V power supply: Simplifies power supply requirements.
  • TTL-compatible inputs and outputs: Facilitates easy interfacing with standard logic circuits.
  • Erasable and reprogrammable: Can be erased using ultraviolet light and reprogrammed electrically.
  • Three-state output: Allows for bus sharing in multi-device systems.

Benefits:

  • Non-volatile data storage: Retains data even when power is removed.
  • Reliable performance: Offers dependable data storage and retrieval.
  • Easy integration: Compatible with standard logic families.
  • Cost-effective solution: Provides a relatively inexpensive means of non-volatile storage for its time.
  • UV erasable: Allows for reuse and reprogramming, making it suitable for development and prototyping.

The 'DI' likely refers to the package type, often a ceramic DIP (Dual In-line Package) with a window for UV erasure. The '200' in the part number represents the access time of 200 nanoseconds. AMD's AM27C128 series of EPROMs were widely used in the 1980s and early 1990s for storing firmware in various electronic devices. While newer, faster, and higher-density non-volatile memory technologies have emerged, the AM27C128 remains relevant for legacy systems and hobbyist projects involving vintage computers and electronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Genesys
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Lattice Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $2.8390

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess