EN
  • EN
  • DE

1.5KE91ARL4

Part No 1.5KE91ARL4
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Mosorb TM Zener Transient Voltage Suppressors | TVS DIODE 77.8V 125V AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 77.8V
Voltage - Breakdown (Minimum) 86.5V
Voltage - Clamping (Maximum) at Ipp 125V
Current - Peak Pulse (10/1000μs) 12A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package Axial
Family Part Number 1.5KE
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1120827-1.5KE91ARL4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5KE91ARL4 CAD Model

Description

1.5KE91ARL4 Transient Voltage Suppressor Diode

The 1.5KE91ARL4 from ON Semiconductor is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This robust component is part of ON Semiconductor's 1.5KE series, known for its excellent clamping capability, fast response time, and low incremental surge resistance.

Key Features:

  • Peak Pulse Power Dissipation: The 1.5KE91ARL4 offers a 1500W peak pulse power capability with a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Breakdown Voltage: With a nominal breakdown voltage of 91V, this device can safeguard circuits in a wide range of applications.
  • Uni-directional Function: As a uni-directional TVS diode, it provides protection in one polarity, making it suitable for DC applications.
  • Low Leakage: The 1.5KE91ARL4 has low leakage current, which improves the overall efficiency of the system it is protecting.
  • ISO 9001 Certified: Manufactured in ISO 9001 certified facilities, this component meets the highest quality and performance standards.

Applications:

The 1.5KE91ARL4 is commonly used in a variety of applications to protect against overvoltage conditions, including:

  • Power supply circuits
  • Industrial systems
  • Telecommunication devices
  • Automotive electronics
  • Consumer electronics

Package and Quality Assurance:

The 1.5KE91ARL4 comes in an axial-lead package, which is designed for easy installation in a wide range of through-hole PCB mounting scenarios. The device is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

With its robust design and proven reliability, the 1.5KE91ARL4 by ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems against voltage spikes and surges.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Need more? Email Us
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess