EN
  • EN
  • DE

AD539KD

Part No AD539KD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 2-Quadrant
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number AD539
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36817-AD539KD
Ultra Librarian 3D Model Ultra Librarian AD539KD CAD Model

Description

The AD539KD, crafted by the renowned semiconductor manufacturer Analog Devices Inc., stands as a testament to precision and versatility in the realm of analog signal processing. This distinguished component is an analog multiplier that boasts a wide range of applications, from modulation and demodulation systems to signal conditioning and specialized computational functions.

Key Features

  • High Precision: The AD539KD is designed to deliver high accuracy multiplication, division, and square rooting functionalities, essential for critical applications that require precise signal manipulation.
  • Wide Dynamic Range: With an impressive dynamic range, this device can handle a broad spectrum of input signals without sacrificing performance, making it a versatile choice for various electronic circuits.
  • Low Distortion: The low distortion output of the AD539KD ensures that the integrity of the signal is maintained, which is crucial for high-fidelity audio applications and instrumentation.
  • Monolithic Design: The monolithic construction of this analog multiplier contributes to its reliability and consistency, providing a stable platform for analog computations.

Applications

The AD539KD is adept at serving multiple sectors, with its utility shining through in:

  • Communications systems for modulating and demodulating signals
  • Audio processing equipment, where signal fidelity is paramount
  • Control systems requiring precise manipulation of analog signals
  • Analog computation in scientific and industrial instruments

Technical Specifications

The AD539KD is characterized by its robust technical specifications that ensure optimal performance in a wide array of applications:

  • Supply Voltage: ±15 V
  • Operating Temperature Range: -55°C to +125°C
  • Package: Ceramic DIP (Dual In-line Package)

In conclusion, the AD539KD from Analog Devices Inc. is a superior choice for professionals seeking an analog multiplier that delivers precision, versatility, and reliability. Its comprehensive feature set and robust specifications make it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $194.7762
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087
Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $226.6297
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess