EN
  • EN
  • DE

S236/2.5/M

Part No S236/2.5/M
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Inrush Current Limiters(ICL)
Win Source Part Number 185664-S236/2.5/M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S236/2.5/M CAD Model

Description

The EPCOS (TDK) S236/2.5/M is a surge arrester designed to provide protection for sensitive electronic equipment against voltage surges. It functions by diverting excess voltage, caused by lightning strikes, switching events, or electrostatic discharge, to ground, thus preventing damage to protected circuits.

Applications

  • Protection of signal lines
  • Surge protection for power supplies
  • Industrial automation systems
  • Telecommunications equipment
  • Security systems

Features

  • High Surge Current Capability: Capable of withstanding significant surge currents without degradation.
  • Fast Response Time: Reacts quickly to voltage surges, limiting the voltage across protected components.
  • Low Clamping Voltage: Provides a low clamping voltage to ensure sensitive circuits are not exposed to excessive voltage levels.
  • Compact Size: Small form factor allows for easy integration into various electronic devices.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Prevents Equipment Damage: Reduces the risk of damage to electronic equipment due to voltage surges.
  • Improves System Uptime: Enhances system reliability by preventing surge-related failures.
  • Reduces Maintenance Costs: Lowers maintenance expenses associated with repairing or replacing surge-damaged equipment.
  • Enhances Safety: Protects personnel from electrical hazards caused by voltage surges.
  • Extends Equipment Lifespan: Prolongs the operational life of electronic equipment by protecting it from transient voltage stress.

The EPCOS (TDK) S236 series surge arresters are known for their reliable surge protection capabilities. The "/2.5" in the model number indicates a specific voltage rating or clamping voltage characteristic, which should be confirmed via the product's datasheet.

Technical Specifications (General, please refer to the specific datasheet for precise values):

  • Maximum Surge Current (Imax): Dependent on the specific product's datasheet.
  • Clamping Voltage: Refer to the product datasheet for accurate clamping voltage information.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Compliance Standards: IEC 61643-11, UL 1449 (Please verify by checking the individual datasheet).

You May Also Be Interested in

Ametherm
ICL 10 OHM 25% 8A 23MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 8.5MM
Need more? Email Us
EPCOS (TDK)
ICL 12 OHM 20% 4A 13MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 9A 15.24MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 10 OHM 25% 1.7A 10.16MM
Need more? Email Us
Ametherm
ICL 25 OHM 20% 4A 15MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
Need more? Email Us
Ametherm
ICL 4 OHM 15% 8A 15.24MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess